Pulse Electronics Corporation Inductors PA4335.103NLT

Description
PA4335 SMT Shielded Drum Core Inductor Series, up to 4.0A, 1.2mm Max Height
Request a Quote Datasheet
Description
PA4335 SMT Shielded Drum Core Inductor Series, up to 4.0A, 1.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4335.103NLT
PA4335 SMT Shielded Drum Core Inductor Series, up to 4.0A, 1.2mm Max Height

PA4335 SMT Shielded Drum Core Inductor Series, up to 4.0A, 1.2mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3314-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3314-2-ND
Fixed Inductors 553-3314-2-ND
10µH Shielded Wirewound Inductor 850mA 480mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 850mA 480mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3314-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3314-6-ND
Fixed Inductors 553-3314-6-ND
10µH Shielded Wirewound Inductor 850mA 480mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 850mA 480mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3314-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3314-1-ND
Fixed Inductors 553-3314-1-ND
10µH Shielded Wirewound Inductor 850mA 480mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 850mA 480mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4335.103NLT 553-3314-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 10 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details
Molded SMD Inductors - 1-2176738-9 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0091 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details