Pulse Electronics Corporation Inductors PA4342.822NLT

Description
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
Request a Quote Datasheet
Description
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4342.822NLT
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height

PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3444-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3444-1-ND
Fixed Inductors 553-3444-1-ND
8.2µH Shielded Molded Inductor 8A 25.5mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 8A 25.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3444-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3444-2-ND
Fixed Inductors 553-3444-2-ND
8.2µH Shielded Molded Inductor 8A 25.5mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 8A 25.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3444-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3444-6-ND
Fixed Inductors 553-3444-6-ND
8.2µH Shielded Molded Inductor 8A 25.5mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 8A 25.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 8.2Uh, 8A; Inductance Pulse Electronics - 61AC5979 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 8.2Uh, 8A; Inductance Pulse Electronics
61AC5979
Inductor, Shielded, Aec-Q200, 8.2Uh, 8A; Inductance Pulse Electronics 61AC5979
INDUCTOR, SHIELDED, AEC-Q200, 8.2UH, 8A; Inductance:8.2µH; RMS Current (Irms):8A; Inductor Construction:Shielde d; Saturation Current (Isat):12.5A; Product Range:PA4342.XXXNLT Series; DC Resistance Max:0.0255ohm; Product Length:11.5mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 8.2UH, 8A; Inductance:8.2µH; RMS Current (Irms):8A; Inductor Construction:Shielded; Saturation Current (Isat):12.5A; Product Range:PA4342.XXXNLT Series; DC Resistance Max:0.0255ohm; Product Length:11.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4342.822NLT 553-3444-1-ND 61AC5979
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 8.2Uh, 8A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 8.2 microH 8.2 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2182SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Chokes - 1-1879855-1 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.3500 ohms
Impedance 47 ohms
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-33N 0402DC-33NXJRW , 0402DC-33NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details