Pulse Electronics Corporation Inductors PA4340.122NLT

Description
PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height
Request a Quote Datasheet
Description
PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4340.122NLT
PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height

PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3387-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3387-6-ND
Fixed Inductors 553-3387-6-ND
1.2µH Shielded Molded Inductor 6.5A 16mOhm Max Nonstandard

1.2µH Shielded Molded Inductor 6.5A 16mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3387-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3387-1-ND
Fixed Inductors 553-3387-1-ND
1.2µH Shielded Molded Inductor 6.5A 16mOhm Max Nonstandard

1.2µH Shielded Molded Inductor 6.5A 16mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3387-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3387-2-ND
Fixed Inductors 553-3387-2-ND
1.2µH Shielded Molded Inductor 6.5A 16mOhm Max Nonstandard

1.2µH Shielded Molded Inductor 6.5A 16mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shld, Aec-Q200, 1.2Uh, 6.5A; Inductance Pulse Electronics - 61AC5899 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, Aec-Q200, 1.2Uh, 6.5A; Inductance Pulse Electronics
61AC5899
Inductor, Shld, Aec-Q200, 1.2Uh, 6.5A; Inductance Pulse Electronics 61AC5899
INDUCTOR, SHLD, AEC-Q200, 1.2UH, 6.5A; Inductance:1.2µH; RMS Current (Irms):6.5A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:PA4340.XXXNLT Series; DC Resistance Max:0.016ohm; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, SHLD, AEC-Q200, 1.2UH, 6.5A; Inductance:1.2µH; RMS Current (Irms):6.5A; Inductor Construction:Shielded; Saturation Current (Isat):11A; Product Range:PA4340.XXXNLT Series; DC Resistance Max:0.016ohm; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4340.122NLT 553-3387-6-ND 61AC5899
Product Name Inductors Fixed Inductors Inductor, Shld, Aec-Q200, 1.2Uh, 6.5A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 1.2 microH 1.2 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J153JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1048423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-56N 0402CS-56NXJRW , 0402CS-56NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers