Pulse Electronics Corporation Inductors PA4342.103NLT

Description
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
Request a Quote Datasheet
Description
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4342.103NLT
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height

PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-2998-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2998-1-ND
Fixed Inductors 553-2998-1-ND
10µH Shielded Molded Inductor 7.5A 30mOhm Max Nonstandard

10µH Shielded Molded Inductor 7.5A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2998-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2998-6-ND
Fixed Inductors 553-2998-6-ND
10µH Shielded Molded Inductor 7.5A 30mOhm Max Nonstandard

10µH Shielded Molded Inductor 7.5A 30mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2998-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2998-2-ND
Fixed Inductors 553-2998-2-ND
10µH Shielded Molded Inductor 7.5A 30mOhm Max Nonstandard

10µH Shielded Molded Inductor 7.5A 30mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 10Uh, Shielded, 12A; Inductance Pulse Electronics - 51AK3016 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, Shielded, 12A; Inductance Pulse Electronics
51AK3016
Power Inductor, 10Uh, Shielded, 12A; Inductance Pulse Electronics 51AK3016
POWER INDUCTOR, 10UH, SHIELDED, 12A; Inductance:10µH; RMS Current (Irms):7.5A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:PA4342XXXNLT Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 10UH, SHIELDED, 12A; Inductance:10µH; RMS Current (Irms):7.5A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:PA4342XXXNLT Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 10Uh, Shielded, 12A; Inductance Pulse Electronics - 51AK3015 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, Shielded, 12A; Inductance Pulse Electronics
51AK3015
Power Inductor, 10Uh, Shielded, 12A; Inductance Pulse Electronics 51AK3015
POWER INDUCTOR, 10UH, SHIELDED, 12A; Inductance:10µH; RMS Current (Irms):7.5A; Inductor Construction:Shielde d; Saturation Current (Isat):12A; Product Range:PA4342XXXNLT Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

POWER INDUCTOR, 10UH, SHIELDED, 12A; Inductance:10µH; RMS Current (Irms):7.5A; Inductor Construction:Shielded; Saturation Current (Isat):12A; Product Range:PA4342XXXNLT Series; DC Resistance Max:0.03ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4342.103NLT 553-2998-1-ND 51AK3016
Product Name Inductors Fixed Inductors Power Inductor, 10Uh, Shielded, 12A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 10 microH 10 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3118-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
3 suppliers
Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 70300 to ? microH
DCR 0.7850 ohms
View Details
2 suppliers