Pulse Electronics Corporation Inductors PA4333.102NLT

Description
PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height
Request a Quote Datasheet
Description
PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4333.102NLT
PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height

PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3294-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3294-6-ND
Fixed Inductors 553-3294-6-ND
1µH Shielded Wirewound Inductor 9.5A 8.7mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 9.5A 8.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3294-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3294-1-ND
Fixed Inductors 553-3294-1-ND
1µH Shielded Wirewound Inductor 9.5A 8.7mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 9.5A 8.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3294-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3294-2-ND
Fixed Inductors 553-3294-2-ND
1µH Shielded Wirewound Inductor 9.5A 8.7mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 9.5A 8.7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4333.102NLT 553-3294-6-ND
Product Name Inductors Fixed Inductors
Inductance Range 1 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J152SAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1858208P - RS Components, Ltd.
Specs
Inductance Range 30 microH
Rated DC Current 9200 milliamps
Standards and Certifications RoHS
View Details
Specs
Application RF Choke
View Details