Pulse Electronics Corporation Inductors PA4310.682NLT

Description
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A
Request a Quote Datasheet
Description
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4310.682NLT
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A

PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A

Supplier's Site Datasheet
Fixed Inductors - 553-3622-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3622-6-ND
Fixed Inductors 553-3622-6-ND
6.8µH Unshielded Wirewound Inductor 14A 32mOhm Max Nonstandard

6.8µH Unshielded Wirewound Inductor 14A 32mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3622-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3622-1-ND
Fixed Inductors 553-3622-1-ND
6.8µH Unshielded Wirewound Inductor 14A 32mOhm Max Nonstandard

6.8µH Unshielded Wirewound Inductor 14A 32mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3622-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3622-2-ND
Fixed Inductors 553-3622-2-ND
6.8µH Unshielded Wirewound Inductor 14A 32mOhm Max Nonstandard

6.8µH Unshielded Wirewound Inductor 14A 32mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4310.682NLT 553-3622-6-ND
Product Name Inductors Fixed Inductors
Inductance Range 6.8 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Fixed Inductors - 1674-CL0603-2393JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1678482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 820 microH
Lead Style Axial; Axial
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details