Pulse Electronics Corporation Inductors PA4342.153NLT

Description
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
Request a Quote Datasheet
Description
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4342.153NLT
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height

PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3426-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3426-1-ND
Fixed Inductors 553-3426-1-ND
15µH Shielded Molded Inductor 6.25A 45mOhm Max Nonstandard

15µH Shielded Molded Inductor 6.25A 45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3426-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3426-6-ND
Fixed Inductors 553-3426-6-ND
15µH Shielded Molded Inductor 6.25A 45mOhm Max Nonstandard

15µH Shielded Molded Inductor 6.25A 45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3426-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3426-2-ND
Fixed Inductors 553-3426-2-ND
15µH Shielded Molded Inductor 6.25A 45mOhm Max Nonstandard

15µH Shielded Molded Inductor 6.25A 45mOhm Max Nonstandard

Buy Now Datasheet
SMD 15UH 6.25A 45 MOHM Inductor and Choke - 71-PA4342.153NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 6.25A 45 MOHM Inductor and Choke
71-PA4342.153NLT
SMD 15UH 6.25A 45 MOHM Inductor and Choke 71-PA4342.153NLT
FIXED IND 15UH 6.25A 45 MOHM SMD Product overview: PA4342.153NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 6.25A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 6.25A, 45 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4342.153NLT can be used for catalog matching and distributor lookup.

FIXED IND 15UH 6.25A 45 MOHM SMD Product overview: PA4342.153NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 6.25A, 45 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 6.25A, 45 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4342.153NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shld, Aec-Q200, 15Uh, 6.25A; Inductance Pulse Electronics - 61AC5955 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, Aec-Q200, 15Uh, 6.25A; Inductance Pulse Electronics
61AC5955
Inductor, Shld, Aec-Q200, 15Uh, 6.25A; Inductance Pulse Electronics 61AC5955
INDUCTOR, SHLD, AEC-Q200, 15UH, 6.25A; Inductance:15µH; RMS Current (Irms):6.25A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:PA4342.XXXNLT Series; DC Resistance Max:0.045ohm; Product Length:11.5mm RoHS Compliant: Yes

INDUCTOR, SHLD, AEC-Q200, 15UH, 6.25A; Inductance:15µH; RMS Current (Irms):6.25A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:PA4342.XXXNLT Series; DC Resistance Max:0.045ohm; Product Length:11.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - PA4342.153NLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PA4342.153NLT
Fixed Inductors PA4342.153NLT
FIXED IND 15UH 6.25A 45 MOHM SMD

FIXED IND 15UH 6.25A 45 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4342.153NLT 553-3426-1-ND 71-PA4342.153NLT 61AC5955 PA4342.153NLT
Product Name Inductors Fixed Inductors SMD 15UH 6.25A 45 MOHM Inductor and Choke Inductor, Shld, Aec-Q200, 15Uh, 6.25A; Inductance Pulse Electronics Fixed Inductors
Application Power Choke
Inductance Range 15 microH 15 microH 15 microH 15 microH
Lead Style None
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1059200-DFK-25-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2020-004 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers