Pulse Electronics Corporation Datasheets for Chip Inductors
Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more
| Product Name | Notes |
|---|---|
| P1167 SMT Shielded Drum Core Inductor series, up to 3.5A | |
| P1168/P1169 SMT Shielded Drum Core Inductor series, up to 14A | |
| P1172/P1173 SMT Shielded Drum Core Inductor series, up to 14A | |
| P1174 SMT Shielded Drum Core Inductor series, up to 3A | |
| P1252 SMT Unshielded Drum Core Inductor series, up to 15A | |
| PA0390 SMT Unshielded Drum Core Inductor series, up to 6A | |
| PA0511/PA0512/PA0515 /PA1211 SMT Power Bead Inductor Series, Up To 45A | |
| PA1320 SMT Power Bead Inductor Series, Up To 40A | |
| PA1X9X SMT Planar Inductor Series, Up To 73A | |
| PA2050 series SMT Inductor, up to 27A | |
| PA2202 series SMT Inductor, up to 36A | |
| PA2607 Series SMT Power Bead Inductor, up to 41 A | |
| PA2729 Series SMT Wire Wound Inductor Series, up to 20A | |
| PA2729 SMT Wire Wound Inductor Series, up to 20A | |
| PA27XX Series SMT Common Mode Choke, up to 20A | |
| PA2891 Series SMT Power Bead Inductor, up to 72+ A | |
| PA2982 Series SMT Power Bead Inductor, up to 81+ A | |
| PA2983 series SMT Power Bead Inductor, up to 70A | |
| PA314X series SMT Power Bead Coupled Inductor, up to 110A per Phase | |
| PA314X series SMT Power Bead Coupled Inductor, up to 80A per Phase | |
| PA3288 series SMT Power Bead Inductor, up to 70A | |
| PA3779 SMT Power Bead Series Inductor, up to 86A | |
| PA3784 SMT Power Bead Series Inductor, up to 84A | |
| PA3790 Series SMT Power Bead Inductor, up to 98+ A | |
| PA4300/PA4301 SMT series Shielded Drum Core Inductor, up to 3.6A, 3.0mm Max Height | |
| Power Beads - PA2202.XXXNL Series, Over 75Apk |
| << Prev | Next >> |