4330 SMT Shielded Drum Core Inductor Series, up to 3.1A, 1.0mm Max Height
2.2µH Shielded Wirewound Inductor 1.7A 170mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 1.7A 170mOhm Max Nonstandard
2.2µH Shielded Wirewound Inductor 1.7A 170mOhm Max Nonstandard
| Pulse Electronics Corporation | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4330.222NLT | 553-PA4330.222NLTDKR-ND |
| Product Name | Inductors | Fixed Inductors |
| Inductance Range | 2.2 microH | |
| Lead Style | None | |
| Standards and Certifications | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology |