PA4305 series Unshielded Drum Core Inductor, up to 6.1A
270µH Unshielded Wirewound Inductor 390mA 3.568Ohm Max Nonstandard
| Pulse Electronics Corporation | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4305.274NLT | PA4305.274NLT-ND |
| Product Name | Inductors | Fixed Inductors |
| Inductance Range | 270 microH | |
| Standards and Certifications | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Wirewound |