Pulse Electronics Corporation Inductors PA4308.153NLT

Description
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A
Request a Quote Datasheet
Description
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4308.153NLT
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A

PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A

Supplier's Site Datasheet
Fixed Inductors - PA4308.153NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4308.153NLT-ND
Fixed Inductors PA4308.153NLT-ND
15µH Unshielded Wirewound Inductor 3.4A 158mOhm Max Nonstandard

15µH Unshielded Wirewound Inductor 3.4A 158mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4308.153NLT PA4308.153NLT-ND
Product Name Inductors Fixed Inductors
Inductance Range 15 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TTER39J - 1168326-KQ1008TTER39J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.3900 microH
DCR 1.12 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678237 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details