Pulse Electronics Corporation Inductors PA4342.561NLT

Description
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
Request a Quote Datasheet
Description
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4342.561NLT
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height

PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3439-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3439-1-ND
Fixed Inductors 553-3439-1-ND
560nH Shielded Molded Inductor 25A 1.8mOhm Max Nonstandard

560nH Shielded Molded Inductor 25A 1.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3439-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3439-6-ND
Fixed Inductors 553-3439-6-ND
560nH Shielded Molded Inductor 25A 1.8mOhm Max Nonstandard

560nH Shielded Molded Inductor 25A 1.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3439-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3439-2-ND
Fixed Inductors 553-3439-2-ND
560nH Shielded Molded Inductor 25A 1.8mOhm Max Nonstandard

560nH Shielded Molded Inductor 25A 1.8mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 560Nh, 25A; Inductance Pulse Electronics - 61AC5973 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 560Nh, 25A; Inductance Pulse Electronics
61AC5973
Inductor, Shielded, Aec-Q200, 560Nh, 25A; Inductance Pulse Electronics 61AC5973
INDUCTOR, SHIELDED, AEC-Q200, 560NH, 25A; Inductance:560nH; RMS Current (Irms):25A; Inductor Construction:Shielde d; Saturation Current (Isat):40A; Product Range:PA4342.XXXNLT Series; DC Resistance Max:0.0018ohm; Product Length:11.5mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 560NH, 25A; Inductance:560nH; RMS Current (Irms):25A; Inductor Construction:Shielded; Saturation Current (Isat):40A; Product Range:PA4342.XXXNLT Series; DC Resistance Max:0.0018ohm; Product Length:11.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4342.561NLT 553-3439-1-ND 61AC5973
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 560Nh, 25A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 0.5600 microH 0.5600 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176783-8 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details