Pulse Electronics Corporation Inductors PA4335.241NLT

Description
PA4335 SMT Shielded Drum Core Inductor Series, up to 4.0A, 1.2mm Max Height
Request a Quote Datasheet
Description
PA4335 SMT Shielded Drum Core Inductor Series, up to 4.0A, 1.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4335.241NLT
PA4335 SMT Shielded Drum Core Inductor Series, up to 4.0A, 1.2mm Max Height

PA4335 SMT Shielded Drum Core Inductor Series, up to 4.0A, 1.2mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3315-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3315-6-ND
Fixed Inductors 553-3315-6-ND
240nH Shielded Wirewound Inductor 4.05A 23mOhm Max Nonstandard

240nH Shielded Wirewound Inductor 4.05A 23mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3315-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3315-2-ND
Fixed Inductors 553-3315-2-ND
240nH Shielded Wirewound Inductor 4.05A 23mOhm Max Nonstandard

240nH Shielded Wirewound Inductor 4.05A 23mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3315-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3315-1-ND
Fixed Inductors 553-3315-1-ND
240nH Shielded Wirewound Inductor 4.05A 23mOhm Max Nonstandard

240nH Shielded Wirewound Inductor 4.05A 23mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4335.241NLT 553-3315-6-ND
Product Name Inductors Fixed Inductors
Inductance Range 0.2400 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD152PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.7000 ohms
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J564JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678489 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details