Pulse Electronics Corporation Inductors PA4305.474NLT

Description
PA4305 series Unshielded Drum Core Inductor, up to 6.1A
Request a Quote Datasheet
Description
PA4305 series Unshielded Drum Core Inductor, up to 6.1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4305.474NLT
PA4305 series Unshielded Drum Core Inductor, up to 6.1A

PA4305 series Unshielded Drum Core Inductor, up to 6.1A

Supplier's Site Datasheet
Fixed Inductors - 553-3570-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3570-1-ND
Fixed Inductors 553-3570-1-ND
470µH Unshielded Wirewound Inductor 300mA 6.341Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 300mA 6.341Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3570-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3570-6-ND
Fixed Inductors 553-3570-6-ND
470µH Unshielded Wirewound Inductor 300mA 6.341Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 300mA 6.341Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3570-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3570-2-ND
Fixed Inductors 553-3570-2-ND
470µH Unshielded Wirewound Inductor 300mA 6.341Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 300mA 6.341Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4305.474NLT 553-3570-1-ND
Product Name Inductors Fixed Inductors
Inductance Range 470 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2BPTTE101P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Adjustable Inductors - 1956-JLC07E130TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
Leaded Inductors - 1910425P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.2500 ohms
Rated DC Current 1000 milliamps
Lead Style Axial
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details