Pulse Electronics Corporation Inductors PA4343.102NLT

Description
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height
Request a Quote Datasheet
Description
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4343.102NLT
PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height

PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3003-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3003-2-ND
Fixed Inductors 553-3003-2-ND
1µH Shielded Molded Inductor 30A 2.3mOhm Max Nonstandard

1µH Shielded Molded Inductor 30A 2.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3003-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3003-6-ND
Fixed Inductors 553-3003-6-ND
1µH Shielded Molded Inductor 30A 2.3mOhm Max Nonstandard

1µH Shielded Molded Inductor 30A 2.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3003-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3003-1-ND
Fixed Inductors 553-3003-1-ND
1µH Shielded Molded Inductor 30A 2.3mOhm Max Nonstandard

1µH Shielded Molded Inductor 30A 2.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4343.102NLT 553-3003-2-ND
Product Name Inductors Fixed Inductors
Application Power Choke
Inductance Range 1 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Fixed Inductors - 1712-3627322515C150MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details