Pulse Electronics Corporation Inductors PA4307.474NLT

Description
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A
Request a Quote Datasheet
Description
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4307.474NLT
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A

PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A

Supplier's Site Datasheet
Fixed Inductors - 553-3591-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3591-2-ND
Fixed Inductors 553-3591-2-ND
470µH Unshielded Wirewound Inductor 440mA 5.4Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 440mA 5.4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3591-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3591-6-ND
Fixed Inductors 553-3591-6-ND
470µH Unshielded Wirewound Inductor 440mA 5.4Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 440mA 5.4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3591-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3591-1-ND
Fixed Inductors 553-3591-1-ND
470µH Unshielded Wirewound Inductor 440mA 5.4Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 440mA 5.4Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4307.474NLT 553-3591-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 470 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
0402AF Ferrite Chip Inductors - 0402AF-220 0402AF-220XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - 1-2176780-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details