PA4331 SMT Shielded Drum Core Inductor Series, up to 4.2A, 1.2mm Max Height
6.8µH Shielded Wirewound Inductor 1.1A 340mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 1.1A 340mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 1.1A 340mOhm Max Nonstandard
| Pulse Electronics Corporation | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4331.682NLT | 553-3492-2-ND |
| Product Name | Inductors | Fixed Inductors |
| Inductance Range | 6.8 microH | |
| Lead Style | None | |
| Standards and Certifications | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology |