XP Power Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| • 120-480 Watts • Up to 90% Efficiency • Wide Adjustment Range • Parallel Function • Full Power -40 ºC to +60 ºC • 3 Year Warranty | |
| • 120-960 Watts • Three Phase Input • Up to 92% Efficiency • Wide Adjustment Range • Full Power -40 ºC to +60 ºC • 3 Year Warranty | |
| • 250 Watts • 300 W Peak Rating 500 ms • Very High Efficiency up to 95% • Class B Conducted & Radiated Emissions • 80 - 275 VAC Operation... | |
| • 400 W Convection -cooled • Conduction Cooling For Higher Ambient Operation • 94% Efficiency • 85 VAC to 264 VAC Input • 5V Standby • 3 Year Warranty | |
| • 5-10 Watts • Ultra Compact Size • Encapsulated PCB Mount • <0.3 W No Load Input Power • Peak Load Capability • 3 Year Warranty | |
| • High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to... | |
| 20W compact power supply | |
| 50 W ac-dc LED driver | |
| ECC100 Series • 100 W - Baseplate Cooled • -40 ºC to +75 ºC Operation • High Efficiency Resonant Topology • Remote Sense • 5V Standby Output • 3 Year... | |
| CCB200 Series AC-DC Power Supply 200 W Convection Cooled at +70 °C Industry Standard "3 x 5" Package Very Low Heat Loss Very High Efficiency up to 95% Very Long... | |
| DSF226 Series Filter & Surge Protection DC-DC Converter Up to 200 W Output Power Active Surge Protection MIL-STD 461 & DEF-STAN 59-411 MIL-STD 1275A-D DEF-STAN 61-5 Part 6 Issue 6... | |
| Features: • Ultra Slim Design • 150% Peak Load for 3 seconds • Ambient Operation from -10 °C to +70 °C • High Efficiency • Selectable Overload Characteristic • Selectable... | |
| Features: • Ultra Slim Design • 150% Peak Load for 3 seconds • Ambient Operation from -25 °C to +70 °C • High Efficiency – Up to 92% • Selectable... | |
| Features: • Ultra Slim Design • 150% Peak Load for 3 seconds • Ambient Operation from -25 °C to +70 °C • High Efficiency – Up to 94% • Selectable... | |
| Features: • Ultra Slim Design • 24 V Redundant Operation • DIN Rail TS35 / 7.5 or 15 Installation • Relay Contact Signal Output & Failure Alarm LED Indicator • | |
| Green XP Power Ultra Slim Design Ambient Operation from -25 °C to +70 °C -40 °C to +85 °C Operating Temperature High Efficiency Wide Output Adjustment Range 5 V to... | |
| Green XP Power Ultra Slim Design Ambient Operation from -25 °C to +70 °C High Efficiency Wide Output Adjustment Range 12 V to 48 V Nominal Outputs <0.5 W No... | |
| Green XP Power Ultra Slim Design Ambient Operation from -25 °C to +70 °C High Efficiency Wide Output Adjustment Range 5 V to 24 V Nominal Outputs <0.3 W No... | |
| The CCB250 range of single output AC-DC 250 W nominal, 300 peak power supplies feature industry leading useable efficiency of 93% and absolute minimum efficiency of 90% with 90 VAC... | |
| The universal AC input CHD250 provides 250W of convection cooled output power in a 3” x 5” industry standard package, over the temperature range -20°C to +50°C with derating to... | |
| This AC-DC single output product family, fitted with a 5 V standby rail and interface signals also features efficiencies in excess of 90%. The discrete design of the CCH allows... | |
| 4:1 DC Input Range 3.3 V to 24 DC Outputs Low Profile Design Ambient Operation from -40 °C to +70 °C 1500 VDC Isolation Class B Conducted and Radiated Emissions... | |
| 4:1 DC Input Range 5 V to 24 V DC Output Low Profile Design Ambient Operation from -40 °C to +70 °C Remote On/Off 1500 VDC Isolation Class B Conducted... |
| << Prev | Next >> |