XP Power DC DC Converters DTE0648S5V1

Description
Enclosed DC DC Converter 1 Output 5.1V 1.2A 75V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 5.1V 1.2A 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-DTE0648S5V1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-DTE0648S5V1-ND
DC DC Converters 1470-DTE0648S5V1-ND
Enclosed DC DC Converter 1 Output 5.1V 1.2A 75V Input

Enclosed DC DC Converter 1 Output 5.1V 1.2A 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5.1V, 1.2A; Power Supply Approvals Xp Power - 28AH0884 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5.1V, 1.2A; Power Supply Approvals Xp Power
28AH0884
Dc-Dc Converter, 5.1V, 1.2A; Power Supply Approvals Xp Power 28AH0884
DC-DC CONVERTER, 5.1V, 1.2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Width:34mm RoHS Compliant: Yes

DC-DC CONVERTER, 5.1V, 1.2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Width:34mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 5.1V, 1.2A Rohs Compliant Xp Power - 39AH0555 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5.1V, 1.2A Rohs Compliant Xp Power
39AH0555
Dc-Dc Converter, 5.1V, 1.2A Rohs Compliant Xp Power 39AH0555
DC-DC CONVERTER, 5.1V, 1.2A ROHS COMPLIANT: YES

DC-DC CONVERTER, 5.1V, 1.2A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-DTE0648S5V1-ND 28AH0884 39AH0555
Product Name DC DC Converters Dc-Dc Converter, 5.1V, 1.2A; Power Supply Approvals Xp Power Dc-Dc Converter, 5.1V, 1.2A Rohs Compliant Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1.2 amps 1.2 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 402L-30KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-PSD-3015-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 2 amps
View Details
2 suppliers