XP Power DNR Series DC Power Supply DNR05US05

Description
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C
Request a Quote Datasheet
Description
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DNR Series DC Power Supply - DNR05US05 - XP Power
Sunnyvale, CA, USA
DNR Series DC Power Supply
DNR05US05
DNR Series DC Power Supply DNR05US05
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C

• High Efficiency
• Rugged Design for Industrial Applications
• Wide Adjustment Range
• DC OK 24 V Models
• Optional Parallel Function
• Connector Options
• Full Power to 60 ˚C

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - DNR05US05-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
DNR05US05-ND
Industrial, DIN Rail Power Supplies DNR05US05-ND
AC/DC DIN RAIL SUPPLY 5V 5W

AC/DC DIN RAIL SUPPLY 5V 5W

Buy Now Datasheet
Ac/dc Din Rail Power Supply, Industrial, Fixed, 90 V, 264 V, 5 W, 5 V, 1 A Rohs Compliant Xp Power - 23T5610 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Din Rail Power Supply, Industrial, Fixed, 90 V, 264 V, 5 W, 5 V, 1 A Rohs Compliant Xp Power
23T5610
Ac/dc Din Rail Power Supply, Industrial, Fixed, 90 V, 264 V, 5 W, 5 V, 1 A Rohs Compliant Xp Power 23T5610
AC/DC DIN Rail Power Supply, Industrial, Fixed, 90 V, 264 V, 5 W, 5 V, 1 A RoHS Compliant: Yes

AC/DC DIN Rail Power Supply, Industrial, Fixed, 90 V, 264 V, 5 W, 5 V, 1 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DNR05US05 DNR05US05-ND 23T5610
Product Name DNR Series DC Power Supply Industrial, DIN Rail Power Supplies Ac/dc Din Rail Power Supply, Industrial, Fixed, 90 V, 264 V, 5 W, 5 V, 1 A Rohs Compliant Xp Power
Type DC Power Supply 1 DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Applications Instrumentation
Operating Temperature -10 to 70 C (14 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - PS8-500ATX-ZE-ND - DigiKey
Specs
Type 1
Regulatory Compliance ROHS COMP
DC Output Voltage -12.0 volts
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details