XP Power Industrial, DIN Rail Power Supplies DDC4024S24

Description
DC/DC DIN RAIL SUPPLY 24V 41W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 24V 41W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1470-4803-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-4803-ND
Industrial, DIN Rail Power Supplies 1470-4803-ND
DC/DC DIN RAIL SUPPLY 24V 41W

DC/DC DIN RAIL SUPPLY 24V 41W

Buy Now Datasheet
Dc-Dc Converter, 24V, 1.7A; Power Supply Approvals Xp Power - 78AC7884 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 1.7A; Power Supply Approvals Xp Power
78AC7884
Dc-Dc Converter, 24V, 1.7A; Power Supply Approvals Xp Power 78AC7884
DC-DC CONVERTER, 24V, 1.7A; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.7A; Output Voltage - Output 2:-; Width:53mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 1.7A; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.7A; Output Voltage - Output 2:-; Width:53mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4803-ND 78AC7884
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 24V, 1.7A; Power Supply Approvals Xp Power
Type 1 DC-DC Converter
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 1.7 amps 1.7 amps
DC Input Voltage 10.0 to 32.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supplies, Asterion DC Half-Rack Series -  - AMETEK Programmable Power
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor Rack Mount
Features Power Factor Correction
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2174-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers