XP Power AC DC Converters CLC125US24

Description
Open Frame AC DC Converters 1 Output 24V 5.2A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 5.2A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - CLC125US24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
CLC125US24-ND
AC DC Converters CLC125US24-ND
Open Frame AC DC Converters 1 Output 24V 5.2A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 5.2A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 55W, 5.2A, 24V; Power Supply Approvals Xp Power - 67R9644 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 55W, 5.2A, 24V; Power Supply Approvals Xp Power
67R9644
Ac-Dc Converter, Open Frame, 1 O/p, 55W, 5.2A, 24V; Power Supply Approvals Xp Power 67R9644
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 55W, 5.2A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):125W @ 10CFM; Power Rating (Convection Cooling):55W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 55W, 5.2A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):125W @ 10CFM; Power Rating (Convection Cooling):55W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CLC125US24-ND 67R9644
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 55W, 5.2A, 24V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 24V - 96PSD-A240W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers