AC/DC DIN RAIL SUPPLY 24V 77W
POWER SUPPLY, AC-DC, 24V, 3.2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:75W; Output Voltage - Output 1:24V; Output Current - Output 1:3.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1470-4680-ND | 65AC5751 |
| Product Name | Industrial, DIN Rail Power Supplies | Power Supply, Ac-Dc, 24V, 3.2A; Power Supply Approvals Xp Power |
| Type | 1 | DC Power Supply |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | |
| DC Output Current | 3.2 amps | 3.2 amps |
| AC Input Voltage | 85.0 to 264.0 volts |