XP Power Industrial, DIN Rail Power Supplies DTE4024S12-D

Description
DC/DC DIN RAIL SUPPLY 12V 40W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 12V 40W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - DTE4024S12-D-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
DTE4024S12-D-ND
Industrial, DIN Rail Power Supplies DTE4024S12-D-ND
DC/DC DIN RAIL SUPPLY 12V 40W

DC/DC DIN RAIL SUPPLY 12V 40W

Buy Now Datasheet
Dc-Dc Converter, 12V, 3.33A; No. Of Outputs Xp Power - 99Y0833 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 3.33A; No. Of Outputs Xp Power
99Y0833
Dc-Dc Converter, 12V, 3.33A; No. Of Outputs Xp Power 99Y0833
DC-DC CONVERTER, 12V, 3.33A; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 3.33A; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 12V, 3.33A; Power Supply Approvals Xp Power - 77Y4573 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 3.33A; Power Supply Approvals Xp Power
77Y4573
Dc-Dc Converter, 12V, 3.33A; Power Supply Approvals Xp Power 77Y4573
DC-DC CONVERTER, 12V, 3.33A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 3.33A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DTE4024S12-D-ND 99Y0833 77Y4573
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 12V, 3.33A; No. Of Outputs Xp Power Dc-Dc Converter, 12V, 3.33A; Power Supply Approvals Xp Power
Type 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 3.33 amps 3.33 amps 3.33 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Programmable Switching DC Power Supply - SPS5163X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details