XP Power Industrial, DIN Rail Power Supplies DDC4024S15

Description
DC/DC DIN RAIL SUPPLY 15V 41W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 15V 41W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1470-4802-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-4802-ND
Industrial, DIN Rail Power Supplies 1470-4802-ND
DC/DC DIN RAIL SUPPLY 15V 41W

DC/DC DIN RAIL SUPPLY 15V 41W

Buy Now Datasheet
Dc-Dc Converter, 15V, 2.7A; Power Supply Approvals Xp Power - 78AC7883 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 2.7A; Power Supply Approvals Xp Power
78AC7883
Dc-Dc Converter, 15V, 2.7A; Power Supply Approvals Xp Power 78AC7883
DC-DC CONVERTER, 15V, 2.7A; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2.7A; Output Voltage - Output 2:-; Width:53mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 2.7A; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:2.7A; Output Voltage - Output 2:-; Width:53mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4802-ND 78AC7883
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 15V, 2.7A; Power Supply Approvals Xp Power
Type 1 DC-DC Converter
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 2.7 amps 2.7 amps
DC Input Voltage 10.0 to 32.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DHP5-325 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 2000 watts
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-1000-24 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details