XP Power Industrial, DIN Rail Power Supplies DRC30US15

Description
AC/DC DIN RAIL SUPPLY 15V 30W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 15V 30W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1470-DRC30US15-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-DRC30US15-ND
Industrial, DIN Rail Power Supplies 1470-DRC30US15-ND
AC/DC DIN RAIL SUPPLY 15V 30W

AC/DC DIN RAIL SUPPLY 15V 30W

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 2A; Power Supply Approvals Xp Power - 82AH6292 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 2A; Power Supply Approvals Xp Power
82AH6292
Power Supply, Ac-Dc, 15V, 2A; Power Supply Approvals Xp Power 82AH6292
POWER SUPPLY, AC-DC, 15V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-DRC30US15-ND 82AH6292
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 15V, 2A; Power Supply Approvals Xp Power
Type 1 DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Current 2 amps 2 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1227147 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details