XP Power CCL400 Series AC-DC Power Supply CCL400PS24

Description
• 400 W Convection -cooled • Conduction Cooling For Higher Ambient Operation • 94% Efficiency • 85 VAC to 264 VAC Input • 5V Standby • 3 Year Warranty
Request a Quote Datasheet
Description
• 400 W Convection -cooled • Conduction Cooling For Higher Ambient Operation • 94% Efficiency • 85 VAC to 264 VAC Input • 5V Standby • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CCL400 Series AC-DC Power Supply - CCL400PS24 - XP Power
Sunnyvale, CA, USA
CCL400 Series AC-DC Power Supply
CCL400PS24
CCL400 Series AC-DC Power Supply CCL400PS24
• 400 W Convection -cooled • Conduction Cooling For Higher Ambient Operation • 94% Efficiency • 85 VAC to 264 VAC Input • 5V Standby • 3 Year Warranty

• 400 W Convection -cooled
• Conduction Cooling For Higher Ambient Operation
• 94% Efficiency
• 85 VAC to 264 VAC Input
• 5V Standby
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-4422-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4422-ND
AC DC Converters 1470-4422-ND
Open Frame AC DC Converters 1 Output 24V 16.6A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 16.6A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 24V, 16.6A; Power Supply Approvals Xp Power - 37AC0541 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 24V, 16.6A; Power Supply Approvals Xp Power
37AC0541
Power Supply, Medical, Ac-Dc, 24V, 16.6A; Power Supply Approvals Xp Power 37AC0541
POWER SUPPLY, MEDICAL, AC-DC, 24V, 16.6A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):400W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 24V, 16.6A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):400W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CCL400PS24 1470-4422-ND 37AC0541
Product Name CCL400 Series AC-DC Power Supply AC DC Converters Power Supply, Medical, Ac-Dc, 24V, 16.6A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications IT
Features Conduction Cooling Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS - RPS-300ATX-ZE - Advantech
Specs
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / KC / GOST R
DC Output Voltage 12.0 volts
View Details
2 suppliers
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details