The DLG75PS12 is an AC-DC LED driver from the DLG75 Series by XP Power, designed to deliver a maximum output power of 59 watts at 12.0 V with a current output of 4.90 A. It operates within an input voltage range of 90-305 VAC and supports a frequency of 47-63 Hz. The driver features a high power factor of over 0.94 at full load and offers efficiencies of 84.0% at full load. This model does not require a minimum load and has a start-up delay of 1.5 seconds at 115 VAC. It includes protections for overvoltage, overtemperature, overload, and short circuits, with a recovery mechanism for each. The DLG75PS12 is rated for an operating temperature range of -40 °C to +60 °C and is waterproof with an IP67 rating, making it suitable for various environmental conditions. The driver is compliant with several safety and EMC standards, including EN61347 and UL8750, ensuring reliable performance in demanding applications. With a mean time between failures (MTBF) of over 200,000 hours at 25 °C, it is designed for longevity and durability in LED lighting applications.
| XP Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | DLG75PS12 |
| Product Name | DLG75 Series AC-DC LED Driver |
| Technology | Switching Power Supply |
| Applications | Instrumentation |
| Features | Overload Protection |
| Operating Temperature | -40 to 60 C (-40 to 140 F) |
| AC Output Voltage | 12.0 volts |