XP Power AC DC Converters CU20-12

Description
Open Frame AC DC Converters 1 Output 12V 1.8A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 1.8A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - CU20-12-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
CU20-12-ND
AC DC Converters CU20-12-ND
Open Frame AC DC Converters 1 Output 12V 1.8A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 1.8A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 20W, 1.8A, 12V; Power Supply Approvals Xp Power - 71J0095 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 20W, 1.8A, 12V; Power Supply Approvals Xp Power
71J0095
Ac-Dc Converter, Open Frame, 1 O/p, 20W, 1.8A, 12V; Power Supply Approvals Xp Power 71J0095
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 20W, 1.8A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:12V; Output Current - Output 1:1.8A; Output Voltage - Output 2:-; Width:50.8mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 20W, 1.8A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:12V; Output Current - Output 1:1.8A; Output Voltage - Output 2:-; Width:50.8mm RoHS Compliant: Yes

Supplier's Site
Open Frame Power Supply, Adjustable, Fixed, 85 V, 264 V, 20 W, 12 V, 1.8 A Rohs Compliant Xp Power - 96K8249 - Newark, An Avnet Company
Chicago, IL, United States
Open Frame Power Supply, Adjustable, Fixed, 85 V, 264 V, 20 W, 12 V, 1.8 A Rohs Compliant Xp Power
96K8249
Open Frame Power Supply, Adjustable, Fixed, 85 V, 264 V, 20 W, 12 V, 1.8 A Rohs Compliant Xp Power 96K8249
Open Frame Power Supply, Adjustable, Fixed, 85 V, 264 V, 20 W, 12 V, 1.8 A RoHS Compliant: Yes

Open Frame Power Supply, Adjustable, Fixed, 85 V, 264 V, 20 W, 12 V, 1.8 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CU20-12-ND 71J0095 96K8249
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 20W, 1.8A, 12V; Power Supply Approvals Xp Power Open Frame Power Supply, Adjustable, Fixed, 85 V, 264 V, 20 W, 12 V, 1.8 A Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature 0 to 65 C (32 to 149 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers