XP Power DC DC Converters C15

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 1500V 670µA 11.5V - 16V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 1500V 670µA 11.5V - 16V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3249-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3249-ND
DC DC Converters 1470-3249-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output 1500V 670µA 11.5V - 16V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output 1500V 670µA 11.5V - 16V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 1.5Kv, 670Ua; High Voltage Power Supply Type Xp Power - 78Y6076 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 1.5Kv, 670Ua; High Voltage Power Supply Type Xp Power
78Y6076
Dc-Dc Converter, 1 O/p, 1.5Kv, 670Ua; High Voltage Power Supply Type Xp Power 78Y6076
DC-DC CONVERTER, 1 O/P, 1.5KV, 670UA; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:670µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 1.5KV, 670UA; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:670µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3249-ND 78Y6076
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 1.5Kv, 670Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 60 C (14 to 140 F)
DC Input Voltage 11.5 to 16.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Acopian Custom Power Supply System Builder -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; DC-DC Converter; Programmable Power Supply; AC/DC Converter; High Voltage
Technology Linear Power Supply; Switching Power Supply
Form Factor DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
View Details
DC Power Supply - QRD20-4 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 80 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details