XP Power Industrial, DIN Rail Power Supplies DTJ1524S12-D

Description
DC/DC DIN RAIL SUPPLY 12V 15W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 12V 15W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1470-DTJ1524S12-D-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-DTJ1524S12-D-ND
Industrial, DIN Rail Power Supplies 1470-DTJ1524S12-D-ND
DC/DC DIN RAIL SUPPLY 12V 15W

DC/DC DIN RAIL SUPPLY 12V 15W

Buy Now Datasheet
Dc-Dc Converter, 12V, 1.25A; Power Supply Approvals Xp Power - 07AH2431 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.25A; Power Supply Approvals Xp Power
07AH2431
Dc-Dc Converter, 12V, 1.25A; Power Supply Approvals Xp Power 07AH2431
DC-DC CONVERTER, 12V, 1.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:31.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:31.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 12V, 1.25A Rohs Compliant Xp Power - 39AH0577 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.25A Rohs Compliant Xp Power
39AH0577
Dc-Dc Converter, 12V, 1.25A Rohs Compliant Xp Power 39AH0577
DC-DC CONVERTER, 12V, 1.25A ROHS COMPLIANT: YES

DC-DC CONVERTER, 12V, 1.25A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-DTJ1524S12-D-ND 07AH2431 39AH0577
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 12V, 1.25A; Power Supply Approvals Xp Power Dc-Dc Converter, 12V, 1.25A Rohs Compliant Xp Power
Type 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 1.25 amps 1.25 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC - RPS8-750ATX-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 60 C (32 to 140 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / BSMI
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details