The DTE10 series DC-DC converter provides a regulated output of 5.1V at a maximum current of 2A, with a power output capability of 10W. It features a wide input voltage range of 9-36VDC for 24V nominal input and 18-75VDC for 48V nominal input, allowing for versatile application in various environments. The converter is fully encapsulated for chassis mounting and offers an optional DIN rail version. It includes remote on/off functionality, a power good LED indicator, and has a low standby current of 2.5mA when inhibited. Safety approvals include IEC/UL/cUL62368-1, ensuring compliance with industry standards. The device operates within a temperature range of -40°C to +105°C and maintains full power output up to 80°C. It features 3kVDC isolation between input and output, and is protected against input undervoltage, short circuits, and overload conditions. The efficiency rating is approximately 84%, with a mean time between failures (MTBF) exceeding 4 million hours, indicating reliability for commercial and industrial applications.
Enclosed DC DC Converter 1 Output 5.1V 2A 36V Input
DC-DC CONVERTER, 5.1V, 2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1470-DTE1024S5V1-ND | 28AH0892 |
| Product Name | DC DC Converters | Dc-Dc Converter, 5.1V, 2A; Power Supply Approvals Xp Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| DC Output Current | 2 amps | 2 amps |
| DC Input Voltage | 9.0 to 36.0 volts |