The DPC30 Series AC-DC Power Supply provides a nominal output voltage of 5V with a maximum output current of 4A, delivering up to 20W of power. It features an ultra-slim design and operates efficiently across a wide temperature range from -25 °C to +70 °C. The power supply has a typical efficiency of 82% at full load and 230 VAC input. It includes protections for overvoltage, overload, and short circuits, ensuring reliable operation. The device is compliant with various safety standards, including UL508 and EN62368-1, and is RoHS compliant. With a compact size of 3.6 x 0.89 x 3.94 inches and a weight of 0.2 lbs, it is suitable for applications requiring a reliable and efficient power source.
Green XP Power
AC/DC DIN RAIL SUPPLY 5V 30W
POWER SUPPLY, AC-DC, 5V, 4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| XP Power | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | DPC30US05 | 1470-4052-ND | 14AC2501 |
| Product Name | AC-DC Power Supplies | Industrial, DIN Rail Power Supplies | Power Supply, Ac-Dc, 5V, 4A; Power Supply Approvals Xp Power |
| Type | AC/DC Converter | 1 | DC Power Supply |
| Form Factor | DIN Rail | ||
| Applications | Instrumentation | ||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | |
| Regulatory Compliance | RoHS | RoHS Compliant |