XP Power DNR120 Series DC Power Supply DNR120AS24-I

Description
• 120-480 Watts • Up to 90% Efficiency • Wide Adjustment Range • Parallel Function • Full Power -40 ºC to +60 ºC • 3 Year Warranty
Request a Quote Datasheet
Description
• 120-480 Watts • Up to 90% Efficiency • Wide Adjustment Range • Parallel Function • Full Power -40 ºC to +60 ºC • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DNR120 Series DC Power Supply - DNR120AS24-I - XP Power
Sunnyvale, CA, USA
DNR120 Series DC Power Supply
DNR120AS24-I
DNR120 Series DC Power Supply DNR120AS24-I
• 120-480 Watts • Up to 90% Efficiency • Wide Adjustment Range • Parallel Function • Full Power -40 ºC to +60 ºC • 3 Year Warranty

• 120-480 Watts
• Up to 90% Efficiency
• Wide Adjustment Range
• Parallel Function
• Full Power -40 ºC to +60 ºC
• 3 Year Warranty

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 1470-1089-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-1089-ND
Industrial, DIN Rail Power Supplies 1470-1089-ND
AC/DC DIN RAIL SUPPLY 24V 120W

AC/DC DIN RAIL SUPPLY 24V 120W

Buy Now Datasheet
Ac/dc Converter, Din Rail, 1 O/p, 264Vac, 24V; Power Supply Approvals Xp Power - 07R8083 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, Din Rail, 1 O/p, 264Vac, 24V; Power Supply Approvals Xp Power
07R8083
Ac/dc Converter, Din Rail, 1 O/p, 264Vac, 24V; Power Supply Approvals Xp Power 07R8083
AC/DC CONVERTER, DIN RAIL, 1 O/P, 264VAC, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Height:142mm RoHS Compliant: Yes

AC/DC CONVERTER, DIN RAIL, 1 O/P, 264VAC, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Height:142mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Din Rail Power Supply, Fixed, 90 V, 264 V, 120 W, 24 V, 5 A Rohs Compliant Xp Power - 53M7441 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Din Rail Power Supply, Fixed, 90 V, 264 V, 120 W, 24 V, 5 A Rohs Compliant Xp Power
53M7441
Ac/dc Din Rail Power Supply, Fixed, 90 V, 264 V, 120 W, 24 V, 5 A Rohs Compliant Xp Power 53M7441
AC/DC DIN Rail Power Supply, Fixed, 90 V, 264 V, 120 W, 24 V, 5 A RoHS Compliant: Yes

AC/DC DIN Rail Power Supply, Fixed, 90 V, 264 V, 120 W, 24 V, 5 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number DNR120AS24-I 1470-1089-ND 07R8083 53M7441
Product Name DNR120 Series DC Power Supply Industrial, DIN Rail Power Supplies Ac/dc Converter, Din Rail, 1 O/p, 264Vac, 24V; Power Supply Approvals Xp Power Ac/dc Din Rail Power Supply, Fixed, 90 V, 264 V, 120 W, 24 V, 5 A Rohs Compliant Xp Power
Type DC Power Supply 1 DC Power Supply; AC/DC Converter DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Applications Instrumentation, Industrial
Operating Temperature -35 to 70 C (-31 to 158 F) -35 to 70 C (-31 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

300W - 400W medical AC-DC digital power supplies - EFE300M-12-5-HNMDL-YT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 5.0 to 12.0 volts
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details