XP Power ECE05 Series AC-DC Power Supply ECE05US48

Description
• 5-10 Watts • Ultra Compact Size • Encapsulated PCB Mount • <0.3 W No Load Input Power • Peak Load Capability • 3 Year Warranty
Request a Quote Datasheet
Description
• 5-10 Watts • Ultra Compact Size • Encapsulated PCB Mount • <0.3 W No Load Input Power • Peak Load Capability • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECE05 Series AC-DC Power Supply - ECE05US48 - XP Power
Sunnyvale, CA, USA
ECE05 Series AC-DC Power Supply
ECE05US48
ECE05 Series AC-DC Power Supply ECE05US48
• 5-10 Watts • Ultra Compact Size • Encapsulated PCB Mount • <0.3 W No Load Input Power • Peak Load Capability • 3 Year Warranty

• 5-10 Watts
• Ultra Compact Size
• Encapsulated PCB Mount
• <0.3 W No Load Input Power
• Peak Load Capability
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1113-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1113-ND
AC DC Converters 1470-1113-ND
Enclosed AC DC Converters 1 Output 48V 100mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 48V 100mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 100Ma, 48V; Power Supply Approvals Xp Power - 89T3518 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 100Ma, 48V; Power Supply Approvals Xp Power
89T3518
Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 100Ma, 48V; Power Supply Approvals Xp Power 89T3518
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 5W, 100mA, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:48V; Output Current - Output 1:100mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 5W, 100mA, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:48V; Output Current - Output 1:100mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - ECE05US48 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
ECE05US48
Power Supplies - Board Mount - AC DC Converters ECE05US48
AC/DC CONVERTER 48V 5W

AC/DC CONVERTER 48V 5W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECE05US48 1470-1113-ND 89T3518 ECE05US48
Product Name ECE05 Series AC-DC Power Supply AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 100Ma, 48V; Power Supply Approvals Xp Power Power Supplies - Board Mount - AC DC Converters
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to ? C (-13 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Gold 1U ATX 3.1 900W Medical Power Supply - 96PS-A900W1UG-M - Advantech
Specs
Type Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / UL / CB / TUV / CCC
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers