XP Power DC DC Converters DTJ2024S3V3

Description
Enclosed DC DC Converter 1 Output 3.3V 5.5A 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 3.3V 5.5A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-DTJ2024S3V3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-DTJ2024S3V3-ND
DC DC Converters 1470-DTJ2024S3V3-ND
Enclosed DC DC Converter 1 Output 3.3V 5.5A 36V Input

Enclosed DC DC Converter 1 Output 3.3V 5.5A 36V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 5.5A; Power Supply Approvals Xp Power - 07AH2451 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 5.5A; Power Supply Approvals Xp Power
07AH2451
Dc-Dc Converter, 3.3V, 5.5A; Power Supply Approvals Xp Power 07AH2451
DC-DC CONVERTER, 3.3V, 5.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:5.5A; Output Voltage - Output 2:-; Width:31.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 5.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:5.5A; Output Voltage - Output 2:-; Width:31.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-DTJ2024S3V3-ND 07AH2451
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 5.5A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 5.5 amps 5.5 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 203S-15kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PS-S1024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
3 suppliers