XP Power Industrial, DIN Rail Power Supplies DSR75PS48

Description
AC/DC DIN RAIL SUPPLY 48V 77W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 48V 77W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1470-4681-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-4681-ND
Industrial, DIN Rail Power Supplies 1470-4681-ND
AC/DC DIN RAIL SUPPLY 48V 77W

AC/DC DIN RAIL SUPPLY 48V 77W

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 1.6A; Power Supply Approvals Xp Power - 65AC5752 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 1.6A; Power Supply Approvals Xp Power
65AC5752
Power Supply, Ac-Dc, 48V, 1.6A; Power Supply Approvals Xp Power 65AC5752
POWER SUPPLY, AC-DC, 48V, 1.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:75W; Output Voltage - Output 1:48V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 1.6A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:75W; Output Voltage - Output 1:48V; Output Current - Output 1:1.6A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4681-ND 65AC5752
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 48V, 1.6A; Power Supply Approvals Xp Power
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 1.6 amps 1.6 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
Bench Power Supplies - 1225054 - RS Components, Ltd.
Specs
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
DC Output Voltage 32.0 volts
View Details