XP Power CCM250 Series DC Power Supply CCM250PS12

Description
• 250 Watts • 300 W Peak Rating 500 ms • Very High Efficiency up to 95% • Class B Conducted & Radiated Emissions • 80 - 275 VAC Operation • IT, Industrial & Medical Approvals
Request a Quote Datasheet
Description
• 250 Watts • 300 W Peak Rating 500 ms • Very High Efficiency up to 95% • Class B Conducted & Radiated Emissions • 80 - 275 VAC Operation • IT, Industrial & Medical Approvals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CCM250 Series DC Power Supply - CCM250PS12 - XP Power
Sunnyvale, CA, USA
CCM250 Series DC Power Supply
CCM250PS12
CCM250 Series DC Power Supply CCM250PS12
• 250 Watts • 300 W Peak Rating 500 ms • Very High Efficiency up to 95% • Class B Conducted & Radiated Emissions • 80 - 275 VAC Operation • IT, Industrial & Medical Approvals

• 250 Watts
• 300 W Peak Rating 500 ms
• Very High Efficiency up to 95%
• Class B Conducted & Radiated Emissions
• 80 - 275 VAC Operation
• IT, Industrial & Medical Approvals

Supplier's Site Datasheet
AC DC Converters - 1470-4425-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4425-ND
AC DC Converters 1470-4425-ND
Open Frame AC DC Converters 1 Output 12V 20.8A 80 ~ 275 VAC Input

Open Frame AC DC Converters 1 Output 12V 20.8A 80 ~ 275 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 12V, 20.8A; Power Supply Approvals Xp Power - 54X7407 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 12V, 20.8A; Power Supply Approvals Xp Power
54X7407
Power Supply, Medical, Ac-Dc, 12V, 20.8A; Power Supply Approvals Xp Power 54X7407
POWER SUPPLY, MEDICAL, AC-DC, 12V, 20.8A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):250W; Input Voltage VAC:80V AC to 275V AC RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 12V, 20.8A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):250W; Input Voltage VAC:80V AC to 275V AC RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply - 22563547 - Radwell International
Willingboro, NJ, United States
Power Supply
22563547
Power Supply 22563547
POWER SUPPLY, MEDICAL, AC-DC, 12V, 20.8A; NO. OF OUTPUTS:1 OUTPUT; POWER RATING (COVECTION COOLING):250W; INPUT VOLTAGE VAC:80V AC TO 275V AC; POWER SUPPLY OUTPUT TYPE:ADJUSTABLE, FIXED; OUTPUT VOLTAGE - OUTPUT 1:12V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, MEDICAL, AC-DC, 12V, 20.8A; NO. OF OUTPUTS:1 OUTPUT; POWER RATING (COVECTION COOLING):250W; INPUT VOLTAGE VAC:80V AC TO 275V AC; POWER SUPPLY OUTPUT TYPE:ADJUSTABLE, FIXED; OUTPUT VOLTAGE - OUTPUT 1:12V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number CCM250PS12 1470-4425-ND 54X7407 22563547
Product Name CCM250 Series DC Power Supply AC DC Converters Power Supply, Medical, Ac-Dc, 12V, 20.8A; Power Supply Approvals Xp Power Power Supply
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation, Industrial
Operating Temperature -10 to 70 C (14 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
Switching Power Supplies - 2006354 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details