XP Power Industrial, DIN Rail Power Supplies DDC4024S05

Description
DC/DC DIN RAIL SUPPLY 5V 30W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 5V 30W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1470-4799-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-4799-ND
Industrial, DIN Rail Power Supplies 1470-4799-ND
DC/DC DIN RAIL SUPPLY 5V 30W

DC/DC DIN RAIL SUPPLY 5V 30W

Buy Now Datasheet
Dc-Dc Converter, 5V, 6A; Power Supply Approvals Xp Power - 78AC7880 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 6A; Power Supply Approvals Xp Power
78AC7880
Dc-Dc Converter, 5V, 6A; Power Supply Approvals Xp Power 78AC7880
DC-DC CONVERTER, 5V, 6A; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 6A; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4799-ND 78AC7880
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 5V, 6A; Power Supply Approvals Xp Power
Type 1 DC-DC Converter
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 6 amps 6 amps
DC Input Voltage 10.0 to 32.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC AC Wall Power Adapters - WAU200-600-S-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Switching DC Power Supply - SPS5085X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details