XP Power DC DC Converters DTE1024D15

Description
Enclosed DC DC Converter 2 Output 15V -15V 333mA, 333mA 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 2 Output 15V -15V 333mA, 333mA 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-DTE1024D15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-DTE1024D15-ND
DC DC Converters 1470-DTE1024D15-ND
Enclosed DC DC Converter 2 Output 15V -15V 333mA, 333mA 36V Input

Enclosed DC DC Converter 2 Output 15V -15V 333mA, 333mA 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Xp Power - 28AH0887 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Xp Power
28AH0887
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Xp Power 28AH0887
DC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-15V; Width:34mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:333mA; Output Voltage - Output 2:-15V; Width:34mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-DTE1024D15-ND 28AH0887
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.3330 amps 0.3330 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details
High Voltage Power Supplies - 802-OEM-10KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - CBI126A - Powell Electronics, Inc.
Specs
DC Output Voltage 12.0 volts
DC Output Current 6 amps
View Details