XP Power DC DC Converters C15N

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -1500V 670µA 11.5V - 16V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -1500V 670µA 11.5V - 16V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3250-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3250-ND
DC DC Converters 1470-3250-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output -1500V 670µA 11.5V - 16V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output -1500V 670µA 11.5V - 16V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - C15N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
C15N
Power Supplies - Board Mount - DC DC Converters C15N
DC DC CONVERTER -1500V 1W

DC DC CONVERTER -1500V 1W

Supplier's Site
Dc-Dc Converter, 1 O/p, -1.5Kv, 670Ua; High Voltage Power Supply Type Xp Power - 78Y6077 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, -1.5Kv, 670Ua; High Voltage Power Supply Type Xp Power
78Y6077
Dc-Dc Converter, 1 O/p, -1.5Kv, 670Ua; High Voltage Power Supply Type Xp Power 78Y6077
DC-DC CONVERTER, 1 O/P, -1.5KV, 670UA; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:670µA; Power Supply Mounting:Through HoleRoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, -1.5KV, 670UA; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:670µA; Power Supply Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3250-ND C15N 78Y6077
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 1 O/p, -1.5Kv, 670Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F)
DC Input Voltage 11.5 to 16.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSD-6012-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 4.5 amps
View Details
2 suppliers
Panel Mount AC to DC 100-240V 150W 24V - 96PSO-A150W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details