XP Power DC DC Converters CA05P

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 500V 2mA 11.5V - 15.5V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 500V 2mA 11.5V - 15.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3268-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3268-ND
DC DC Converters 1470-3268-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output 500V 2mA 11.5V - 15.5V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output 500V 2mA 11.5V - 15.5V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 500V, 2000Ua; High Voltage Power Supply Type Xp Power - 78Y6050 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 500V, 2000Ua; High Voltage Power Supply Type Xp Power
78Y6050
Dc-Dc Converter, 1 O/p, 500V, 2000Ua; High Voltage Power Supply Type Xp Power 78Y6050
DC-DC CONVERTER, 1 O/P, 500V, 2000UA; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:2mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 500V, 2000UA; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:2mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 1 O/p, 500V, 2000Ua; Product Range Xp Power - 84Y5665 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 500V, 2000Ua; Product Range Xp Power
84Y5665
Dc-Dc Converter, 1 O/p, 500V, 2000Ua; Product Range Xp Power 84Y5665
DC-DC CONVERTER, 1 O/P, 500V, 2000UA; Product Range:CA Series; Output Power Max:1W; Output Voltage Min:0V; Output Voltage Max:500V; Output Current Max:2mA; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 500V, 2000UA; Product Range:CA Series; Output Power Max:1W; Output Voltage Min:0V; Output Voltage Max:500V; Output Current Max:2mA; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3268-ND 78Y6050 84Y5665
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 500V, 2000Ua; High Voltage Power Supply Type Xp Power Dc-Dc Converter, 1 O/p, 500V, 2000Ua; Product Range Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 50 C (14 to 122 F)
DC Output Current 0.0020 amps 0.0020 amps 0.0020 amps
DC Input Voltage 11.5 to 15.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-12D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details