XP Power DC DC Converters DTE0624S5V1

Description
Enclosed DC DC Converter 1 Output 5.1V 1.2A 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 5.1V 1.2A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-DTE0624S5V1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-DTE0624S5V1-ND
DC DC Converters 1470-DTE0624S5V1-ND
Enclosed DC DC Converter 1 Output 5.1V 1.2A 36V Input

Enclosed DC DC Converter 1 Output 5.1V 1.2A 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5.1V, 1.2A; Power Supply Approvals Xp Power - 28AH0877 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5.1V, 1.2A; Power Supply Approvals Xp Power
28AH0877
Dc-Dc Converter, 5.1V, 1.2A; Power Supply Approvals Xp Power 28AH0877
DC-DC CONVERTER, 5.1V, 1.2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Width:34mm RoHS Compliant: Yes

DC-DC CONVERTER, 5.1V, 1.2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Width:34mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 5.1V, 1.2A Rohs Compliant Xp Power - 39AH0548 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5.1V, 1.2A Rohs Compliant Xp Power
39AH0548
Dc-Dc Converter, 5.1V, 1.2A Rohs Compliant Xp Power 39AH0548
DC-DC CONVERTER, 5.1V, 1.2A ROHS COMPLIANT: YES

DC-DC CONVERTER, 5.1V, 1.2A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-DTE0624S5V1-ND 28AH0877 39AH0548
Product Name DC DC Converters Dc-Dc Converter, 5.1V, 1.2A; Power Supply Approvals Xp Power Dc-Dc Converter, 5.1V, 1.2A Rohs Compliant Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1.2 amps 1.2 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mini Encapsulated - Switching Power Supplies, with Screw Terminals -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount; DIN Rail; Wall Mount
View Details
DC-DC EQUALIZER MIL -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
DC Power Supply - DCS12-250 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 3000 watts
View Details