XP Power DC DC Converters DTE4048S5V1

Description
Enclosed DC DC Converter 1 Output 5.1V 8A 75V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 5.1V 8A 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3368-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3368-ND
DC DC Converters 1470-3368-ND
Enclosed DC DC Converter 1 Output 5.1V 8A 75V Input

Enclosed DC DC Converter 1 Output 5.1V 8A 75V Input

Buy Now Datasheet
Dc-Dc Converter, 5.1V, 8A; Power Supply Approvals Xp Power - 77Y4586 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5.1V, 8A; Power Supply Approvals Xp Power
77Y4586
Dc-Dc Converter, 5.1V, 8A; Power Supply Approvals Xp Power 77Y4586
DC-DC CONVERTER, 5.1V, 8A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

DC-DC CONVERTER, 5.1V, 8A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3368-ND 77Y4586
Product Name DC DC Converters Dc-Dc Converter, 5.1V, 8A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 8 amps 8 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
DC-DC Converters - CC3-1212DF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
5 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
480W Single Output Power Supplies - PSP-48048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details