XP Power DNR960TS Series DC Power Supply DNR960TS48-I

Description
• 120-960 Watts • Three Phase Input • Up to 92% Efficiency • Wide Adjustment Range • Full Power -40 ºC to +60 ºC • 3 Year Warranty
Request a Quote Datasheet
Description
• 120-960 Watts • Three Phase Input • Up to 92% Efficiency • Wide Adjustment Range • Full Power -40 ºC to +60 ºC • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DNR960TS Series DC Power Supply - DNR960TS48-I - XP Power
Sunnyvale, CA, USA
DNR960TS Series DC Power Supply
DNR960TS48-I
DNR960TS Series DC Power Supply DNR960TS48-I
• 120-960 Watts • Three Phase Input • Up to 92% Efficiency • Wide Adjustment Range • Full Power -40 ºC to +60 ºC • 3 Year Warranty

• 120-960 Watts
• Three Phase Input
• Up to 92% Efficiency
• Wide Adjustment Range
• Full Power -40 ºC to +60 ºC
• 3 Year Warranty

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 1470-3050-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-3050-ND
Industrial, DIN Rail Power Supplies 1470-3050-ND
AC/DC DIN RAIL SUPPLY 48V 960W

AC/DC DIN RAIL SUPPLY 48V 960W

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 20A; Power Supply Approvals Xp Power - 55Y5096 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 20A; Power Supply Approvals Xp Power
55Y5096
Power Supply, Ac-Dc, 48V, 20A; Power Supply Approvals Xp Power 55Y5096
POWER SUPPLY, AC-DC, 48V, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:960W; Output Voltage - Output 1:48VDC; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:960W; Output Voltage - Output 1:48VDC; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Ac/dc Din Rail Power Supply, Industrial, Adjustable, Fixed, 340 V, 575 V, 960 W, 48 V, 20 A Rohs Compliant Xp Power - 03P2112 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Din Rail Power Supply, Industrial, Adjustable, Fixed, 340 V, 575 V, 960 W, 48 V, 20 A Rohs Compliant Xp Power
03P2112
Ac/dc Din Rail Power Supply, Industrial, Adjustable, Fixed, 340 V, 575 V, 960 W, 48 V, 20 A Rohs Compliant Xp Power 03P2112
AC/DC DIN Rail Power Supply, Industrial, Adjustable, Fixed, 340 V, 575 V, 960 W, 48 V, 20 A RoHS Compliant: Yes

AC/DC DIN Rail Power Supply, Industrial, Adjustable, Fixed, 340 V, 575 V, 960 W, 48 V, 20 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number DNR960TS48-I 1470-3050-ND 55Y5096 03P2112
Product Name DNR960TS Series DC Power Supply Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 48V, 20A; Power Supply Approvals Xp Power Ac/dc Din Rail Power Supply, Industrial, Adjustable, Fixed, 340 V, 575 V, 960 W, 48 V, 20 A Rohs Compliant Xp Power
Type DC Power Supply 1 DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Applications Instrumentation, Industrial
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details