XP Power AC DC Converters CLC175US12-M

Description
Open Frame AC DC Converters 1 Output 12V 13.9A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 13.9A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - CLC175US12-M-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
CLC175US12-M-ND
AC DC Converters CLC175US12-M-ND
Open Frame AC DC Converters 1 Output 12V 13.9A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 13.9A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 12V, 13.9A; Power Supply Approvals Xp Power - 79R9144 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 12V, 13.9A; Power Supply Approvals Xp Power
79R9144
Power Supply, Ac-Dc, Medical, 12V, 13.9A; Power Supply Approvals Xp Power 79R9144
POWER SUPPLY, AC-DC, MEDICAL, 12V, 13.9A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):175W @ 10CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 264V AC; Height:33mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 12V, 13.9A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):175W @ 10CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 264V AC; Height:33mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CLC175US12-M-ND 79R9144
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 12V, 13.9A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details
300VA, IP66-Rated, Rugged, Railway Quality DC-AC Sine Wave Inverter - RSI 300-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details