XP Power DC DC Converters E10CT

Description
High Voltage - Isolated Module DC DC Converter 2 Output 500V -500V 3mA, 3mA 0V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 2 Output 500V -500V 3mA, 3mA 0V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3991-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3991-ND
DC DC Converters 1470-3991-ND
High Voltage - Isolated Module DC DC Converter 2 Output 500V -500V 3mA, 3mA 0V - 12V Input

High Voltage - Isolated Module DC DC Converter 2 Output 500V -500V 3mA, 3mA 0V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 500V, 3W; High Voltage Power Supply Type Xp Power - 13AC9706 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 500V, 3W; High Voltage Power Supply Type Xp Power
13AC9706
Dc-Dc Converter, 500V, 3W; High Voltage Power Supply Type Xp Power 13AC9706
DC-DC CONVERTER, 500V, 3W; High Voltage Power Supply Type:Proportional; Polarity:Dual Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:3W; Output Current Max:3mA; Power Supply Mounting:Through Hole; Depth:63.5mm RoHS Compliant: Yes

DC-DC CONVERTER, 500V, 3W; High Voltage Power Supply Type:Proportional; Polarity:Dual Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:3W; Output Current Max:3mA; Power Supply Mounting:Through Hole; Depth:63.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3991-ND 13AC9706
Product Name DC DC Converters Dc-Dc Converter, 500V, 3W; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 60 C (14 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
15W Single & Dual DC-DC converters - PXB15-48WS15 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Certifications IEC/UL/CSA/EN 62368-1, 60950-1, CE Mark
View Details