XP Power Industrial, DIN Rail Power Supplies DTE6048S12-D

Description
DC/DC DIN RAIL SUPPLY 12V 60W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 12V 60W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - DTE6048S12-D-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
DTE6048S12-D-ND
Industrial, DIN Rail Power Supplies DTE6048S12-D-ND
DC/DC DIN RAIL SUPPLY 12V 60W

DC/DC DIN RAIL SUPPLY 12V 60W

Buy Now Datasheet
Dc-Dc Converter, 12V, 5A; Power Supply Approvals Xp Power - 77Y4597 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 5A; Power Supply Approvals Xp Power
77Y4597
Dc-Dc Converter, 12V, 5A; Power Supply Approvals Xp Power 77Y4597
DC-DC CONVERTER, 12V, 5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DTE6048S12-D-ND 77Y4597
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 12V, 5A; Power Supply Approvals Xp Power
Type 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 5 amps 5 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 21826427 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 120.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1217094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details