XP Power Industrial, DIN Rail Power Supplies DTE4024S24-D

Description
DC/DC DIN RAIL SUPPLY 24V 40W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 24V 40W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - DTE4024S24-D-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
DTE4024S24-D-ND
Industrial, DIN Rail Power Supplies DTE4024S24-D-ND
DC/DC DIN RAIL SUPPLY 24V 40W

DC/DC DIN RAIL SUPPLY 24V 40W

Buy Now Datasheet
Dc-Dc Converter, 24V, 1.67A; Power Supply Approvals Xp Power - 77Y4575 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 1.67A; Power Supply Approvals Xp Power
77Y4575
Dc-Dc Converter, 24V, 1.67A; Power Supply Approvals Xp Power 77Y4575
DC-DC CONVERTER, 24V, 1.67A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 1.67A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DTE4024S24-D-ND 77Y4575
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 24V, 1.67A; Power Supply Approvals Xp Power
Type 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1.67 amps 1.67 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6904-ea-pub-10360-240-4u-wc-32123 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - LSO2803R3S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details