XP Power AC DC Converters CU20-14

Description
Open Frame AC DC Converters 1 Output 24V 920mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 920mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - CU20-14-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
CU20-14-ND
AC DC Converters CU20-14-ND
Open Frame AC DC Converters 1 Output 24V 920mA 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 920mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 20W, 920Ma, 24V; Power Supply Approvals Xp Power - 79K6122 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 20W, 920Ma, 24V; Power Supply Approvals Xp Power
79K6122
Ac-Dc Converter, Open Frame, 1 O/p, 20W, 920Ma, 24V; Power Supply Approvals Xp Power 79K6122
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 20W, 920mA, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:24V; Output Current - Output 1:920mA; Output Voltage - Output 2:-; Width:50.8mmRoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 20W, 920mA, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:24V; Output Current - Output 1:920mA; Output Voltage - Output 2:-; Width:50.8mmRoHS Compliant: Yes

Supplier's Site
Ac/dc Open Frame Power Supply, Adjustable, Fixed, 85 V, 264 V, 20 W, 24 V, 920 Ma Rohs Compliant Xp Power - 96K8251 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Adjustable, Fixed, 85 V, 264 V, 20 W, 24 V, 920 Ma Rohs Compliant Xp Power
96K8251
Ac/dc Open Frame Power Supply, Adjustable, Fixed, 85 V, 264 V, 20 W, 24 V, 920 Ma Rohs Compliant Xp Power 96K8251
AC/DC Open Frame Power Supply, Adjustable, Fixed, 85 V, 264 V, 20 W, 24 V, 920 mA RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Adjustable, Fixed, 85 V, 264 V, 20 W, 24 V, 920 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CU20-14-ND 79K6122 96K8251
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 20W, 920Ma, 24V; Power Supply Approvals Xp Power Ac/dc Open Frame Power Supply, Adjustable, Fixed, 85 V, 264 V, 20 W, 24 V, 920 Ma Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Open Frame
Operating Temperature 0 to 65 C (32 to 149 F)
AC Input Voltage 85.0 to 264.0 volts
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 DC Plug - 96PSA-A60W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details